Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-10-S-S-540

Description
CONN HEADER VERT 12POS 2.54MM
Description
CONN HEADER VERT 12POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 1 Row, 12 Contacts (part number 93P4146) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a single row configuration with 12 contacts, suitable for various applications requiring reliable electrical connections. The header is constructed from black glass-filled polyester for the insulator material and phosphor bronze for the terminal material, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers flexibility in post height customization, allowing engineers to specify the required dimensions. This component is non-returnable and is built to Samtec's specifications, ensuring quality and reliability for engineering projects.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 1 Row, 12 Contacts (part number 93P4146) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a single row configuration with 12 contacts, suitable for various applications requiring reliable electrical connections. The header is constructed from black glass-filled polyester for the insulator material and phosphor bronze for the terminal material, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers flexibility in post height customization, allowing engineers to specify the required dimensions. This component is non-returnable and is built to Samtec's specifications, ensuring quality and reliability for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-112-10-S-S-540
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-10-S-S-540
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec - 93P4146 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec
93P4146
Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec 93P4146
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 12 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-112-10-S-S-540 93P4146
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
F (M) St. Connector for HLF 200 Cable - ET-FMS-6 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
10 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-10-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
XG2 Flat Cable Connectors for PCBs - XG2A-2602 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers