Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-10-L-D-560

Description
CONN HEADER VERT 24POS 2.54MM
Datasheet
Description
CONN HEADER VERT 24POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-112-10-L-D-560
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-10-L-D-560
CONN HEADER VERT 24POS 2.54MM

CONN HEADER VERT 24POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec - 93P4112 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec
93P4112
Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec 93P4112
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 24 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-112-10-L-D-560 93P4112
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBDII female connector to RJ45 overmolded jack - QLC16114 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MINITEK RECEPTACLE - 10093055-050TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
PCB Headers - 1730947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details