Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-10-G-D-575

Description
CONN HEADER VERT 24POS 2.54MM
Description
CONN HEADER VERT 24POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header 2.54 mm, Through Hole, 2 Rows, 24 Contacts (part number 93P4069) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a double row configuration with 24 contacts, making it suitable for applications requiring compact and reliable connections. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is not lead-free solderable for the MTSW version but is for the HMTSW version. The product is RoHS compliant and is part of the MTSW series, which is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Header 2.54 mm, Through Hole, 2 Rows, 24 Contacts (part number 93P4069) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a double row configuration with 24 contacts, making it suitable for applications requiring compact and reliable connections. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is not lead-free solderable for the MTSW version but is for the HMTSW version. The product is RoHS compliant and is part of the MTSW series, which is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-112-10-G-D-575
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-10-G-D-575
CONN HEADER VERT 24POS 2.54MM

CONN HEADER VERT 24POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec - 93P4069 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec
93P4069
Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec 93P4069
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 24 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-112-10-G-D-575 93P4069
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Board-to-Board Headers & Receptacles - 1-102318-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details