The Header, 2.54 mm, Through Hole, 2 Rows, 24 Contacts (part number 69X9425) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 24 contacts arranged in two rows, allowing for efficient connectivity in compact spaces. The connector is made from black glass-filled polyester for the insulator material, while the terminal material is phosphor bronze, ensuring durability and reliability. The product is RoHS compliant and offers a temperature operating range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. Custom post heights are available, providing flexibility for various design requirements. The header is suitable for use with a variety of board mates and cable mates, enhancing its versatility in different applications.
CONN HEADER VERT 24POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 24 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-112-09-G-D-480 | 69X9425 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |