The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic assemblies. This product features a pitch of 2.54 mm and is available in various configurations, including single, double, and triple rows. The insulator material varies between black glass-filled polyester for the MTSW series and natural liquid crystal polymer for the HMTSW series. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. The headers are available in multiple post heights and can be specified for various lead styles. Additionally, options for polarization and locking leads are available, enhancing the product's adaptability for different applications. Engineers should consider these header strips for projects requiring reliable connections in compact spaces, especially where variable height configurations are beneficial.
CONN HEADER R/A 12POS 2.54MM
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-112-08-T-S-080-RE | 93P3845 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |