Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-07-G-D-185

Description
CONN HEADER VERT 24POS 2.54MM
Description
CONN HEADER VERT 24POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec MTSW series header, part number 09W7722, features 24 contacts arranged in 2 rows with a 2.54 mm pitch. This through-hole connector is designed for board-to-board applications and is compatible with various board mates such as SSW, SSQ, and ESW. The header is constructed from black glass-filled polyester for the insulator, with terminal materials made of phosphor bronze. It offers multiple plating options, including gold and tin, and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for specific configurations. This header provides flexibility in post height customization, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Samtec MTSW series header, part number 09W7722, features 24 contacts arranged in 2 rows with a 2.54 mm pitch. This through-hole connector is designed for board-to-board applications and is compatible with various board mates such as SSW, SSQ, and ESW. The header is constructed from black glass-filled polyester for the insulator, with terminal materials made of phosphor bronze. It offers multiple plating options, including gold and tin, and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for specific configurations. This header provides flexibility in post height customization, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-112-07-G-D-185
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-07-G-D-185
CONN HEADER VERT 24POS 2.54MM

CONN HEADER VERT 24POS 2.54MM

Supplier's Site
Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W7722 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
09W7722
Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 09W7722
HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-112-07-G-D-185 09W7722
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y50F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
2+2 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10242F1-01-326-01-326 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers