Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-111-23-S-D-255

Description
CONN HEADER VERT 22POS 2.54MM
Datasheet
Description
CONN HEADER VERT 22POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-111-23-S-D-255
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-111-23-S-D-255
CONN HEADER VERT 22POS 2.54MM

CONN HEADER VERT 22POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 22 Contacts; Connector Systems Samtec - 93P3321 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 22 Contacts; Connector Systems Samtec
93P3321
Header, 2.54 Mm, Through Hole, 2 Rows, 22 Contacts; Connector Systems Samtec 93P3321
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 22 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 22 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-111-23-S-D-255 93P3321
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 22 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28653-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers