Samtec Inc. Header, 2.54 Mm, Through Hole, 1 Row, 11 Contacts; Connector Systems Samtec MTSW-111-07-T-S-145

Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 11 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 11 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 1 Row, 11 Contacts; Connector Systems Samtec - 93P2644 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 11 Contacts; Connector Systems Samtec
93P2644
Header, 2.54 Mm, Through Hole, 1 Row, 11 Contacts; Connector Systems Samtec 93P2644
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 11 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 11 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93P2644
Product Name Header, 2.54 Mm, Through Hole, 1 Row, 11 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers
Terminal Blocks - 39.2110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5377/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers