Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-111-07-G-D-240

Description
CONN HEADER VERT 22POS 2.54MM
Datasheet
Description
CONN HEADER VERT 22POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-111-07-G-D-240
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-111-07-G-D-240
CONN HEADER VERT 22POS 2.54MM

CONN HEADER VERT 22POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 22 Contacts; Connector Systems Samtec - 93P2572 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 22 Contacts; Connector Systems Samtec
93P2572
Header, 2.54 Mm, Through Hole, 2 Rows, 22 Contacts; Connector Systems Samtec 93P2572
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 22 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 22 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-111-07-G-D-240 93P2572
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 22 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79046-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers