Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-111-06-S-D-110

Description
Win Source Part Number: 1032155-MTSW-111-06- S-D-110 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, MTSW Number of Positions: 22 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.300" (7.62mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.110" (2.79mm) Alternative Parts (Cross-Reference): 10-89-7222; TSW-111-07-G-D; DW-11-11-G-D-575; 90131-0771; ZW-11-14-G-D-1040-16 0; 76385-311LF; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTSW-111
Request a Quote
Description
Win Source Part Number: 1032155-MTSW-111-06- S-D-110 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, MTSW Number of Positions: 22 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.300" (7.62mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.110" (2.79mm) Alternative Parts (Cross-Reference): 10-89-7222; TSW-111-07-G-D; DW-11-11-G-D-575; 90131-0771; ZW-11-14-G-D-1040-16 0; 76385-311LF; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTSW-111
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1032155-MTSW-111-06-S-D-110 is a rectangular connector header featuring a 0.100" (2.54 mm) pitch with 22 positions in a double-row configuration. It is designed for through-hole mounting and utilizes male pin contacts made from phosphor bronze. The connector has a black glass-filled polyester insulator and operates within a temperature range of -55 °C to +125 °C when gold-plated, or -55 °C to +105 °C with tin plating. This connector is not lead-free solderable and is intended for solder termination. It has a contact finish of gold on the mating area and tin on the post, with a contact length of 0.090" (2.29 mm) and an overall contact length of 0.300" (7.62 mm). The product is suitable for board-to-board or cable applications and is packaged in bulk. It is rated for a current of 3A and has a material flammability rating of UL94 V-0.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1032155-MTSW-111-06-S-D-110 is a rectangular connector header featuring a 0.100" (2.54 mm) pitch with 22 positions in a double-row configuration. It is designed for through-hole mounting and utilizes male pin contacts made from phosphor bronze. The connector has a black glass-filled polyester insulator and operates within a temperature range of -55 °C to +125 °C when gold-plated, or -55 °C to +105 °C with tin plating. This connector is not lead-free solderable and is intended for solder termination. It has a contact finish of gold on the mating area and tin on the post, with a contact length of 0.090" (2.29 mm) and an overall contact length of 0.300" (7.62 mm). The product is suitable for board-to-board or cable applications and is packaged in bulk. It is rated for a current of 3A and has a material flammability rating of UL94 V-0.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1032155-MTSW-111-06-S-D-110 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1032155-MTSW-111-06-S-D-110
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1032155-MTSW-111-06-S-D-110
Win Source Part Number: 1032155-MTSW-111-06- S-D-110 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, MTSW Number of Positions: 22 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.300" (7.62mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.110" (2.79mm) Alternative Parts (Cross-Reference): 10-89-7222; TSW-111-07-G-D; DW-11-11-G-D-575; 90131-0771; ZW-11-14-G-D-1040-16 0; 76385-311LF; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTSW-111

Win Source Part Number: 1032155-MTSW-111-06-S-D-110
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, MTSW
Number of Positions: 22
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.090" (2.29mm)
Overall Contact Length: 0.300" (7.62mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.110" (2.79mm)
Alternative Parts (Cross-Reference): 10-89-7222; TSW-111-07-G-D; DW-11-11-G-D-575; 90131-0771; ZW-11-14-G-D-1040-160; 76385-311LF;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MTSW-111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1032155-MTSW-111-06-S-D-110
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10145891-1301J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details