Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-110-28-G-D-250-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, part number 93P2418, feature a 0.100" pitch and are RoHS compliant. These headers are available in both straight and right-angle configurations, with various lead styles and post heights. The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. These headers are designed for compatibility with a variety of board and cable mates, making them versatile for different applications. Note that the MTSW series is not lead-free solderable, while the HMTSW series is.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, part number 93P2418, feature a 0.100" pitch and are RoHS compliant. These headers are available in both straight and right-angle configurations, with various lead styles and post heights. The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. These headers are designed for compatibility with a variety of board and cable mates, making them versatile for different applications. Note that the MTSW series is not lead-free solderable, while the HMTSW series is.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
93P2418
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 93P2418
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-110-28-G-D-250-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-110-28-G-D-250-RA
CONN HEADER R/A 20POS 2.54MM

CONN HEADER R/A 20POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P2418 MTSW-110-28-G-D-250-RA
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1339G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
XH2 Half-pitch Board-to-Board Connectors - XH2B-8042-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details