The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications with a range of configurations. The product is available in both MTSW and HMTSW series, featuring insulator materials of black glass-filled polyester and natural liquid crystal polymer, respectively. The terminals are made from phosphor bronze with plating options including gold or tin over nickel. These header strips operate within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The lead styles vary, with options for straight and right-angle configurations, and the overall length can be customized based on specific requirements. The product is RoHS compliant and offers lead-free solderable options for the HMTSW series. Engineers should consider these header strips for projects requiring reliable connections with variable height options and a robust operating temperature range.
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93P2305 |
| Product Name | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |