Samtec Inc. Header, 2.54 Mm, Through Hole, 1 Row, 10 Contacts; Connector Systems Samtec MTSW-110-23-G-S-290

Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 1 Row, 10 Contacts; Connector Systems Samtec - 93P2177 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 10 Contacts; Connector Systems Samtec
93P2177
Header, 2.54 Mm, Through Hole, 1 Row, 10 Contacts; Connector Systems Samtec 93P2177
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-110-23-G-S-290
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-110-23-G-S-290
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P2177 MTSW-110-23-G-S-290
Product Name Header, 2.54 Mm, Through Hole, 1 Row, 10 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Bergstak ® - 10069525-202602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
PCB Headers - 1731167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details