Samtec Inc. Header, 2.54 Mm, Through Hole, 1 Row, 10 Contacts; Connector Systems Samtec MTSW-110-11-T-S-690

Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 1 Row, 10 Contacts; Connector Systems Samtec - 93P1461 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 10 Contacts; Connector Systems Samtec
93P1461
Header, 2.54 Mm, Through Hole, 1 Row, 10 Contacts; Connector Systems Samtec 93P1461
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-110-11-T-S-690
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-110-11-T-S-690
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P1461 MTSW-110-11-T-S-690
Product Name Header, 2.54 Mm, Through Hole, 1 Row, 10 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-G01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Terminal Blocks - 39.3109 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers