The Connector, Header, 20Pos, 2Rows, 2.54Mm (part number 93P1220) from Samtec features a 2.54 mm pitch and is designed for board-to-board applications. It has 20 contacts arranged in two rows, suitable for through-hole termination. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers flexibility in post height customization, making it adaptable for various applications.
CONNECTOR, HEADER, 20POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93P1220 |
| Product Name | Connector, Header, 20Pos, 2Rows, 2.54Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |