Samtec Inc. IC & Component Sockets MTSW-110-09-L-S-450

Description
XCede HD 1.80 mm High-Density Backplane
Request a Quote
Description
XCede HD 1.80 mm High-Density Backplane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
MTSW-110-09-L-S-450
IC & Component Sockets MTSW-110-09-L-S-450
XCede HD 1.80 mm High-Density Backplane

XCede HD 1.80 mm High-Density Backplane

Buy Now
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Samtec
93P0876
Variable Height Pcb Header Strips, 0.100" Pitch Samtec 93P0876
Variable Height PCB Header Strips, 0.100" pitch

Variable Height PCB Header Strips, 0.100" pitch

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-110-09-L-S-450
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-110-09-L-S-450
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTSW-110-09-L-S-450 93P0876 MTSW-110-09-L-S-450
Product Name IC & Component Sockets Variable Height Pcb Header Strips, 0.100" Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details