The Header, 2.54 mm, Through Hole, 2 Rows, 20 Contacts (part number 93P0842) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 20 contacts arranged in two rows, allowing for efficient space utilization in electronic designs. The connector is constructed with modified .025" square posts, which provide flexibility in post height customization. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is part of the MTSW series, known for its stacking flexibility and compatibility with various board mates and cable mates.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 20 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 20POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 93P0842 | MTSW-110-09-L-D-469 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 20 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |