Samtec Inc. IC & Component Sockets MTSW-110-09-H-S-390

Description
XCede HD 1.80 mm High-Density Backplane
Request a Quote
Description
XCede HD 1.80 mm High-Density Backplane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
MTSW-110-09-H-S-390
IC & Component Sockets MTSW-110-09-H-S-390
XCede HD 1.80 mm High-Density Backplane

XCede HD 1.80 mm High-Density Backplane

Buy Now
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Samtec
93P0817
Variable Height Pcb Header Strips, 0.100" Pitch Samtec 93P0817
Variable Height PCB Header Strips, 0.100" pitch

Variable Height PCB Header Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-110-09-H-S-390 93P0817
Product Name IC & Component Sockets Variable Height Pcb Header Strips, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Assemblies - 1124-CAB.H05.GLA.C72A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers