Samtec Inc. IC & Component Sockets MTSW-110-09-H-S-220-RA

Description
XCede HD 1.80 mm High-Density Backplane
Request a Quote Datasheet
Description
XCede HD 1.80 mm High-Density Backplane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - MTSW-110-09-H-S-220-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
MTSW-110-09-H-S-220-RA
IC & Component Sockets MTSW-110-09-H-S-220-RA
XCede HD 1.80 mm High-Density Backplane

XCede HD 1.80 mm High-Density Backplane

Buy Now
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 38AH1016 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
38AH1016
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 38AH1016
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Samtec
93P0815
Variable Height Pcb Header Strips, 0.100" Pitch Samtec 93P0815
Variable Height PCB Header Strips, 0.100" pitch

Variable Height PCB Header Strips, 0.100" pitch

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-110-09-H-S-220-RA 38AH1016
Product Name IC & Component Sockets Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details