Samtec Inc. IC & Component Sockets MTSW-110-09-H-D-450

Description
XCede HD 1.80 mm High-Density Backplane
Request a Quote
Description
XCede HD 1.80 mm High-Density Backplane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
MTSW-110-09-H-D-450
IC & Component Sockets MTSW-110-09-H-D-450
XCede HD 1.80 mm High-Density Backplane

XCede HD 1.80 mm High-Density Backplane

Buy Now
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Samtec
09W7244
Variable Height Pcb Header Strips, 0.100" Pitch Samtec 09W7244
Variable Height PCB Header Strips, 0.100" pitch

Variable Height PCB Header Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-110-09-H-D-450 09W7244
Product Name IC & Component Sockets Variable Height Pcb Header Strips, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Circular Connector Assemblies - 2171-NECB-S-M12G5-C2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 to 60 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details