Samtec Inc. IC & Component Sockets MTSW-110-09-G-T-256-RA

Description
XCede HD 1.80 mm High-Density Backplane
Request a Quote
Description
XCede HD 1.80 mm High-Density Backplane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
MTSW-110-09-G-T-256-RA
IC & Component Sockets MTSW-110-09-G-T-256-RA
XCede HD 1.80 mm High-Density Backplane

XCede HD 1.80 mm High-Density Backplane

Buy Now
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Samtec
93P0809
Variable Height Pcb Header Strips, 0.100" Pitch Samtec 93P0809
Variable Height PCB Header Strips, 0.100" pitch

Variable Height PCB Header Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-110-09-G-T-256-RA 93P0809
Product Name IC & Component Sockets Variable Height Pcb Header Strips, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details