The Header, 2.54 mm, Through Hole, 1 Row, 10 Contacts (part number 93P0762) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a single row configuration with 10 contacts, making it suitable for applications requiring compact connectivity. The connector is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers lead-free solderability for specific configurations. The modified strip design allows for custom post heights, providing flexibility in various applications.
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 10 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 10POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 93P0762 | MTSW-110-09-G-S-033 |
| Product Name | Header, 2.54 Mm, Through Hole, 1 Row, 10 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |