Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-110-09-G-D-292-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
93P0705
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 93P0705
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-110-09-G-D-292-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-110-09-G-D-292-RA
CONN HEADER R/A 20POS 2.54MM

CONN HEADER R/A 20POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P0705 MTSW-110-09-G-D-292-RA
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details