XCede HD 1.80 mm High-Density Backplane
Variable Height PCB Header Strips, 0.100" pitch
CONN HEADER VERT 10POS 2.54MM
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-110-09-F-S-540 | 69X9016 | MTSW-110-09-F-S-540 |
| Product Name | IC & Component Sockets | Variable Height Pcb Header Strips, 0.100" Pitch Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |