Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-110-08-G-D-110

Description
CONN HEADER VERT 20POS 2.54MM
Datasheet
Description
CONN HEADER VERT 20POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-110-08-G-D-110
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-110-08-G-D-110
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 20 Contacts; Connector Systems Samtec - 93P0367 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 20 Contacts; Connector Systems Samtec
93P0367
Header, 2.54 Mm, Through Hole, 2 Rows, 20 Contacts; Connector Systems Samtec 93P0367
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-110-08-G-D-110 93P0367
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Plug, Adapter - 9487 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details