The Header, 2.54 mm, Through Hole, 2 Rows, 20 Contacts (part number 93P0251) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 20 contacts, suitable for various mating connectors including SSW, SSQ, and ESW series. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, available with either gold or tin plating options. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and is not lead-free solderable for the MTSW version, while the HMTSW version is lead-free solderable. This header is non-standard and non-returnable, making it essential for engineers to confirm compatibility with their specific applications before purchasing.
CONN HEADER VERT 20POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 20 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-110-07-S-D-180 | 93P0251 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 2 Rows, 20 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |