Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 18 Contacts; Connector Systems Samtec MTSW-109-23-T-D-240

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Rows, 18 Contacts (part number 92P9791) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 18 contacts arranged in two rows, allowing for efficient space utilization in electronic designs. The connector is constructed with a modified .025" square post design, which permits custom post heights to accommodate various application requirements. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product is RoHS compliant and suitable for operating temperatures ranging from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The header is designed for through-hole mounting, ensuring secure connections in PCB applications. Engineers should consider this product for its flexibility in stacking configurations and its compatibility with various board mates and cable mates, making it a versatile choice for different projects.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Rows, 18 Contacts (part number 92P9791) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 18 contacts arranged in two rows, allowing for efficient space utilization in electronic designs. The connector is constructed with a modified .025" square post design, which permits custom post heights to accommodate various application requirements. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product is RoHS compliant and suitable for operating temperatures ranging from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The header is designed for through-hole mounting, ensuring secure connections in PCB applications. Engineers should consider this product for its flexibility in stacking configurations and its compatibility with various board mates and cable mates, making it a versatile choice for different projects.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 18 Contacts; Connector Systems Samtec - 92P9791 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 18 Contacts; Connector Systems Samtec
92P9791
Header, 2.54 Mm, Through Hole, 2 Rows, 18 Contacts; Connector Systems Samtec 92P9791
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 18 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P9791
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 18 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details