Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 18 Contacts; Connector Systems Samtec MTSW-109-08-T-D-275

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 18 Contacts; Connector Systems Samtec - 92P9008 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 18 Contacts; Connector Systems Samtec
92P9008
Header, 2.54 Mm, Through Hole, 2 Rows, 18 Contacts; Connector Systems Samtec 92P9008
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 18 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-109-08-T-D-275
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-109-08-T-D-275
CONN HEADER VERT 18POS 2.54MM

CONN HEADER VERT 18POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 92P9008 MTSW-109-08-T-D-275
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 18 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
4+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, 101Lok - M80-4C10405FC-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers