The Header, 2.54 mm, Through Hole, 1 Row, 9 Contacts (part number 92P8935) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a single row configuration with nine contacts, making it suitable for various applications requiring compact and reliable connections. The header is constructed with modified .025" square posts, allowing for custom post heights to accommodate specific design needs. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This component operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for the HMTSW series, ensuring it meets modern environmental standards. Engineers should consider this header for projects that require a reliable and customizable connection solution in compact electronic designs.
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 9 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 9POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 92P8935 | MTSW-109-08-G-S-335 |
| Product Name | Header, 2.54 Mm, Through Hole, 1 Row, 9 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |