Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-108-24-L-T-290

Description
CONN HEADER VERT 24POS 2.54MM
Datasheet
Description
CONN HEADER VERT 24POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-108-24-L-T-290
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-108-24-L-T-290
CONN HEADER VERT 24POS 2.54MM

CONN HEADER VERT 24POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 3 Rows, 24 Contacts; Connector Systems Samtec - 92P8635 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 3 Rows, 24 Contacts; Connector Systems Samtec
92P8635
Header, 2.54 Mm, Through Hole, 3 Rows, 24 Contacts; Connector Systems Samtec 92P8635
HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 24 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-108-24-L-T-290 92P8635
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 3 Rows, 24 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103976-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers