Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Samtec MTSW-108-23-F-S-236

Description
Variable Height PCB Header Strips, 0.100" pitch
Description
Variable Height PCB Header Strips, 0.100" pitch

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Samtec
09W6715
Variable Height Pcb Header Strips, 0.100" Pitch Samtec 09W6715
Variable Height PCB Header Strips, 0.100" pitch

Variable Height PCB Header Strips, 0.100" pitch

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-108-23-F-S-236
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-108-23-F-S-236
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 09W6715 MTSW-108-23-F-S-236
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details