The Header, 2.54 mm, Through Hole, 2 Rows, 16 Contacts (part number 92P8490) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 16 contacts arranged in two rows, making it suitable for applications requiring compact and reliable connections. The connector is RoHS compliant and constructed from materials that ensure durability and performance, including a black glass-filled polyester insulator and phosphor bronze terminals. The product supports various lead styles and post heights, allowing for customization based on specific project requirements. Operating temperature ranges from -55 °C to +125 °C with gold plating, and it is available in multiple plating options, including gold and tin. This header is ideal for engineers looking for a versatile and reliable connector solution in their designs.
CONN HEADER VERT 16POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 16 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-108-22-T-D-440 | 92P8490 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 2 Rows, 16 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |