Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-108-22-S-S-240-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" Pitch, part number 92P8451, are designed for versatile applications in electronic assemblies. These headers are available in both straight and right-angle configurations, with options for single, double, and triple rows. The insulator material varies between black glass-filled polyester and natural liquid crystal polymer, depending on the series. The terminals are made from phosphor bronze and are available with gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C for gold-plated versions and -55 °C to +105 °C for tin-plated versions. The headers are lead-free solderable in the HMTSW series, while the MTSW series is limited to lead wave soldering only. These headers are compatible with a variety of board and cable mates, making them suitable for diverse applications. The product is RoHS compliant, ensuring it meets environmental standards. The non-standard nature of these headers means they are non-returnable, which should be considered when making a purchasing decision.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" Pitch, part number 92P8451, are designed for versatile applications in electronic assemblies. These headers are available in both straight and right-angle configurations, with options for single, double, and triple rows. The insulator material varies between black glass-filled polyester and natural liquid crystal polymer, depending on the series. The terminals are made from phosphor bronze and are available with gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C for gold-plated versions and -55 °C to +105 °C for tin-plated versions. The headers are lead-free solderable in the HMTSW series, while the MTSW series is limited to lead wave soldering only. These headers are compatible with a variety of board and cable mates, making them suitable for diverse applications. The product is RoHS compliant, ensuring it meets environmental standards. The non-standard nature of these headers means they are non-returnable, which should be considered when making a purchasing decision.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
92P8451
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 92P8451
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-108-22-S-S-240-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-108-22-S-S-240-RA
CONN HEADER R/A 8POS 2.54MM

CONN HEADER R/A 8POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 92P8451 MTSW-108-22-S-S-240-RA
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Rectangular Connector Housings - 103681-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers