Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-108-22-L-D-450

Description
CONN HEADER VERT 16POS 2.54MM
Description
CONN HEADER VERT 16POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Rows, 16 Contacts (part number 92P8399) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 16 contacts arranged in two rows, making it suitable for various connectivity needs. The connector is constructed with a modified .025" square post design, allowing for custom post heights to accommodate specific project requirements. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free solderability for the HMTSW variant. Engineers should consider this header for applications requiring reliable and flexible connectivity solutions, particularly in environments where temperature stability is critical.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Rows, 16 Contacts (part number 92P8399) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 16 contacts arranged in two rows, making it suitable for various connectivity needs. The connector is constructed with a modified .025" square post design, allowing for custom post heights to accommodate specific project requirements. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free solderability for the HMTSW variant. Engineers should consider this header for applications requiring reliable and flexible connectivity solutions, particularly in environments where temperature stability is critical.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-108-22-L-D-450
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-108-22-L-D-450
CONN HEADER VERT 16POS 2.54MM

CONN HEADER VERT 16POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 16 Contacts; Connector Systems Samtec - 92P8399 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 16 Contacts; Connector Systems Samtec
92P8399
Header, 2.54 Mm, Through Hole, 2 Rows, 16 Contacts; Connector Systems Samtec 92P8399
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 16 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-108-22-L-D-450 92P8399
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 16 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details