Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-108-22-G-S-324-RA

Description
Win Source Part Number: 958213-MTSW-108-22-G -S-324-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, MTSW Number of Positions: 8 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Contact Length - Post: 0.090" (2.29mm) Insulation Height: 0.119" (3.02mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.324" (8.23mm) Alternative Parts (Cross-Reference): 22-11-2082; TSW-108-07-G-S; TSW-108-08-L-S-RA; TSW-108-07-L-S; 68001-108HLF; 68016-208HLF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTSW-108
Request a Quote Datasheet
Description
Win Source Part Number: 958213-MTSW-108-22-G -S-324-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, MTSW Number of Positions: 8 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Contact Length - Post: 0.090" (2.29mm) Insulation Height: 0.119" (3.02mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.324" (8.23mm) Alternative Parts (Cross-Reference): 22-11-2082; TSW-108-07-G-S; TSW-108-08-L-S-RA; TSW-108-07-L-S; 68001-108HLF; 68016-208HLF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTSW-108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 958213-MTSW-108-22-G-S-324-RA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
958213-MTSW-108-22-G-S-324-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 958213-MTSW-108-22-G-S-324-RA
Win Source Part Number: 958213-MTSW-108-22-G -S-324-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, MTSW Number of Positions: 8 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Contact Length - Post: 0.090" (2.29mm) Insulation Height: 0.119" (3.02mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.324" (8.23mm) Alternative Parts (Cross-Reference): 22-11-2082; TSW-108-07-G-S; TSW-108-08-L-S-RA; TSW-108-07-L-S; 68001-108HLF; 68016-208HLF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTSW-108

Win Source Part Number: 958213-MTSW-108-22-G-S-324-RA
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, MTSW
Number of Positions: 8
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Unshrouded
Contact Length - Post: 0.090" (2.29mm)
Insulation Height: 0.119" (3.02mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.324" (8.23mm)
Alternative Parts (Cross-Reference): 22-11-2082; TSW-108-07-G-S; TSW-108-08-L-S-RA; TSW-108-07-L-S; 68001-108HLF; 68016-208HLF;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MTSW-108

Buy Now Datasheet
Terminals - MTSW-108-22-G-S-324-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 958213-MTSW-108-22-G-S-324-RA MTSW-108-22-G-S-324-RA
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Terminals
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103167-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - G125-MS11005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions - 06M2272 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details