Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-108-12-S-S-840

Description
CONN HEADER VERT 8POS 2.54MM
Datasheet
Description
CONN HEADER VERT 8POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-108-12-S-S-840
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-108-12-S-S-840
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 8 Contacts; Connector Systems Samtec - 92P8158 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 8 Contacts; Connector Systems Samtec
92P8158
Header, 2.54 Mm, Through Hole, 1 Row, 8 Contacts; Connector Systems Samtec 92P8158
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-108-12-S-S-840 92P8158
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 8 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female To SMA Female Bulkhead RF Adapter - ET-SFS-SFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
8+2 Pos. Female 24-28 AWG+RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4C10842F2-02-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers