The Variable Height PCB Header Strips, 0.100" pitch, are designed for flexibility in various applications. This product features a pitch of 2.54 mm and is available in multiple configurations, including single, double, and triple rows. The insulator material varies between black glass-filled polyester for the MTSW series and natural liquid crystal polymer for the HMTSW series. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is. The headers are available in various post heights and lead styles, allowing for customization based on specific project requirements. These headers are non-standard and non-returnable, which should be considered when making a purchasing decision.
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69X8601 |
| Product Name | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |