The Header, 2.54 mm, Through Hole, 2 Rows, 16 Contacts (part number 92P7654) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 16 contacts arranged in two rows, making it suitable for various electronic connections. The connector is constructed with a modified .025" square post design, allowing for custom post heights to accommodate specific project requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free solderability for the HMTSW variant. The product is non-standard and non-returnable, which should be considered when making a purchasing decision.
CONN HEADER VERT 16POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 16 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-108-09-G-D-600 | 92P7654 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 2 Rows, 16 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |