The Header, 2.54 mm, Through Hole, 2 Rows, 16 Contacts (part number 92P7639) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 16 contacts arranged in two rows, making it suitable for applications requiring compact and reliable connections. The connector is made from black glass-filled polyester for the insulator material, and the terminal material is phosphor bronze, which can be plated with either gold or tin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers lead-free solderability options. It is important to note that this series is non-standard and non-returnable, and custom post heights can be specified for enhanced flexibility in design.
CONN HEADER VERT 16POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 16 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-108-09-G-D-460 | 92P7639 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 2 Rows, 16 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |