Samtec Inc. Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec MTSW-108-08-T-S-290

Description
HEADER, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Description
HEADER, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec MTSW series header, part number 09W6445, features 8 contacts arranged in a single row with a 2.54 mm pitch. This through-hole connector is designed for board-to-board applications and is RoHS compliant. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product allows for custom post heights, providing flexibility in design. It is suitable for various board mates and cable mates, enhancing its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The Samtec MTSW series header, part number 09W6445, features 8 contacts arranged in a single row with a 2.54 mm pitch. This through-hole connector is designed for board-to-board applications and is RoHS compliant. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product allows for custom post heights, providing flexibility in design. It is suitable for various board mates and cable mates, enhancing its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W6445 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
09W6445
Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 09W6445
HEADER, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09W6445
Product Name Header, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Minitek ® - 10072354-G01-06KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 104313-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers