The Header 09W6406 features 16 contacts arranged in 2 rows with a 2.54 mm pitch, designed for through-hole mounting. It is part of the MTSW series from Samtec, which is known for its flexibility in stacking configurations. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with plating options available in gold or tin. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and suitable for lead-free soldering in specific configurations. It is important to note that this series is non-standard and non-returnable, making it essential for engineers to confirm compatibility with their designs before purchase.
CONN HEADER VERT 16POS 2.54MM
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-108-08-T-D-305 | 09W6406 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |