Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-108-08-F-D-335

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, are designed for flexibility in various applications. This product features a pitch of 2.54 mm and is available in multiple configurations, including single, double, and triple rows. The insulator material varies between black glass-filled polyester for the MTSW series and natural liquid crystal polymer for the HMTSW series. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is lead-free solderable. These header strips are compatible with various board mates and cable mates, making them versatile for different circuit designs. The product is RoHS compliant, ensuring it meets environmental standards. The series is non-standard and non-returnable, which should be considered when making a purchasing decision.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, are designed for flexibility in various applications. This product features a pitch of 2.54 mm and is available in multiple configurations, including single, double, and triple rows. The insulator material varies between black glass-filled polyester for the MTSW series and natural liquid crystal polymer for the HMTSW series. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is lead-free solderable. These header strips are compatible with various board mates and cable mates, making them versatile for different circuit designs. The product is RoHS compliant, ensuring it meets environmental standards. The series is non-standard and non-returnable, which should be considered when making a purchasing decision.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
69X8506
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 69X8506
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69X8506
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details