The Header, part number 10R4879, features 14 contacts arranged in 2 rows with a 2.54 mm pitch, designed for through-hole mounting. It is part of the MTSW series and is RoHS compliant. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is suitable for board-to-board connections and is compatible with various board mates. It is important to note that this series is non-standard and non-returnable.
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 10R4879 |
| Product Name | Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |