The Header, 14 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 14 contacts arranged in two rows, making it suitable for various electronic connections. The connector is RoHS compliant and constructed with a black glass-filled polyester insulator material. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This product is part of the MTSW series, which allows for modified post heights to accommodate specific design requirements.
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN HEADER VERT 14POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09W4469 | MTSW-107-08-G-D-190 |
| Product Name | Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |