Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Samtec MTSW-107-07-T-D-006

Description
Variable Height PCB Header Strips, 0.100" pitch
Datasheet
Description
Variable Height PCB Header Strips, 0.100" pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Samtec
69X8223
Variable Height Pcb Header Strips, 0.100" Pitch Samtec 69X8223
Variable Height PCB Header Strips, 0.100" pitch

Variable Height PCB Header Strips, 0.100" pitch

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-107-07-T-D-006
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-107-07-T-D-006
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 69X8223 MTSW-107-07-T-D-006
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-G01-06ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details