Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-107-07-S-S-210

Description
CONN HEADER VERT 7POS 2.54MM
Datasheet
Description
CONN HEADER VERT 7POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-107-07-S-S-210
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-107-07-S-S-210
CONN HEADER VERT 7POS 2.54MM

CONN HEADER VERT 7POS 2.54MM

Supplier's Site
Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W4362 - Newark, An Avnet Company
Chicago, IL, United States
Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
09W4362
Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 09W4362
HEADER, 7 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 7 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-107-07-S-S-210 09W4362
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 7 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Headers - 511478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details