The Variable Height PCB Header Strips, part number 69X8181, feature a 0.100" pitch and are RoHS compliant. These headers are available in both MTSW and HMTSW series, with the MTSW series utilizing black glass-filled polyester for the insulator material, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze and can be plated with either gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The headers are designed for lead-free soldering in the HMTSW series, while the MTSW series is limited to lead wave soldering. Various lead styles and post heights are available, allowing for customization based on specific application needs. The headers can be configured in single, double, or triple rows, and options for right-angle versions and locking leads are also provided. These characteristics make the Variable Height PCB Header Strips suitable for a range of electronic applications where flexibility in height and configuration is required.
CONN HEADER VERT 14POS 2.54MM
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-107-07-F-D-170 | 69X8181 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |