Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-106-27-G-D-770

Description
CONN HEADER VERT 12POS 2.54MM
Datasheet
Description
CONN HEADER VERT 12POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-106-27-G-D-770
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-106-27-G-D-770
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site
Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W4008 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
09W4008
Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 09W4008
HEADER, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-106-27-G-D-770 09W4008
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products