The Header, 2.54 mm, Through Hole, 2 Rows, 12 Contacts (part number 40AC4668) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 12 contacts arranged in two rows, allowing for efficient connectivity in compact spaces. The connector is made from black glass-filled polyester for the insulator, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The modified strip design allows for custom post heights, providing flexibility in various applications.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 12 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 12POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 40AC4668 | MTSW-106-24-G-D-295 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 12 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |