Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-106-21-L-S-1218

Description
CONN HEADER VERT 6POS 2.54MM
Datasheet
Description
CONN HEADER VERT 6POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-106-21-L-S-1218
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-106-21-L-S-1218
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site
Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W3518 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
09W3518
Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 09W3518
HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-106-21-L-S-1218 09W3518
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Automotive Connectors available connect to OBD - QLC16056 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
3 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-03-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers